Vishay Intertechnology, Inc. RES 8.45 OHM 20W 1% AXIAL LUGS RER50F8R45RC02

Description
RES 8.45ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 8.45ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.45 OHM 20W 1% AXIAL LUGS - RER50F8R45RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45 OHM 20W 1% AXIAL LUGS
RER50F8R45RC02
RES 8.45 OHM 20W 1% AXIAL LUGS RER50F8R45RC02
RES 8.45ohm 20W 1% AXIAL LUGS

RES 8.45ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F8R45RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F8R45RC02-ND
Chassis Mount Resistors RER50F8R45RC02-ND
8.45 Ohms ±1% 20W Wirewound Chassis Mount Resistor

8.45 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F8R45RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F8R45RC02
Chassis Mount Resistors RER50F8R45RC02
RES CHAS MNT 8.45 OHM 1% 20W

RES CHAS MNT 8.45 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F8R45RC02 RER50F8R45RC02-ND RER50F8R45RC02
Product Name RES 8.45 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 8.45 ohms 8.45 ohms 8.45 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details