Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F83R5RCSL

Description
83.5 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
83.5 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F83R5RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F83R5RCSL-ND
Chassis Mount Resistors RER50F83R5RCSL-ND
83.5 Ohms ±1% 20W Wirewound Chassis Mount Resistor

83.5 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 83.5 OHM 20W 1% AXIAL LUGS - RER50F83R5RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 83.5 OHM 20W 1% AXIAL LUGS
RER50F83R5RCSL
RES 83.5 OHM 20W 1% AXIAL LUGS RER50F83R5RCSL
RES 83.5ohm 20W 1% AXIAL LUGS

RES 83.5ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F83R5RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F83R5RCSL
Chassis Mount Resistors RER50F83R5RCSL
RES CHAS MNT 83.5 OHM 1% 20W

RES CHAS MNT 83.5 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F83R5RCSL-ND RER50F83R5RCSL RER50F83R5RCSL
Product Name Chassis Mount Resistors RES 83.5 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 83.5 ohms 83.5 ohms 83.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details