Vishay Intertechnology, Inc. RES 80.6 OHM 20W 1% AXIAL LUGS RER50F80R6RC02

Description
RES 80.6ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 80.6ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 80.6 OHM 20W 1% AXIAL LUGS - RER50F80R6RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6 OHM 20W 1% AXIAL LUGS
RER50F80R6RC02
RES 80.6 OHM 20W 1% AXIAL LUGS RER50F80R6RC02
RES 80.6ohm 20W 1% AXIAL LUGS

RES 80.6ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F80R6RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F80R6RC02-ND
Chassis Mount Resistors RER50F80R6RC02-ND
80.6 Ohms ±1% 20W Wirewound Chassis Mount Resistor

80.6 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F80R6RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F80R6RC02
Chassis Mount Resistors RER50F80R6RC02
RES CHAS MNT 80.6 OHM 1% 20W

RES CHAS MNT 80.6 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F80R6RC02 RER50F80R6RC02-ND RER50F80R6RC02
Product Name RES 80.6 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 80.6 ohms 80.6 ohms 80.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1468293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details