Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F75R0RCSL

Description
75 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
75 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F75R0RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F75R0RCSL-ND
Chassis Mount Resistors RER50F75R0RCSL-ND
75 Ohms ±1% 20W Wirewound Chassis Mount Resistor

75 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 75 OHM 20W 1% AXIAL LUGS - RER50F75R0RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 20W 1% AXIAL LUGS
RER50F75R0RCSL
RES 75 OHM 20W 1% AXIAL LUGS RER50F75R0RCSL
RES 75ohm 20W 1% AXIAL LUGS

RES 75ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F75R0RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F75R0RCSL
Chassis Mount Resistors RER50F75R0RCSL
RES CHAS MNT 75 OHM 1% 20W

RES CHAS MNT 75 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F75R0RCSL-ND RER50F75R0RCSL RER50F75R0RCSL
Product Name Chassis Mount Resistors RES 75 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 75 ohms 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers