Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F7500MC02

Description
750 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
750 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F7500MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F7500MC02-ND
Chassis Mount Resistors RER50F7500MC02-ND
750 Ohms ±1% 20W Wirewound Chassis Mount Resistor

750 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 750 OHM 20W 1% AXIAL LUGS - RER50F7500MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 20W 1% AXIAL LUGS
RER50F7500MC02
RES 750 OHM 20W 1% AXIAL LUGS RER50F7500MC02
RES 750ohm 20W 1% AXIAL LUGS

RES 750ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F7500MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F7500MC02
Chassis Mount Resistors RER50F7500MC02
RES CHAS MNT 750 OHM 1% 20W

RES CHAS MNT 750 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F7500MC02-ND RER50F7500MC02 RER50F7500MC02
Product Name Chassis Mount Resistors RES 750 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 750 ohms 750 ohms 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C182J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 2123460 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
View Details