Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F73R2RCSL

Description
73.2 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
73.2 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F73R2RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F73R2RCSL-ND
Chassis Mount Resistors RER50F73R2RCSL-ND
73.2 Ohms ±1% 20W Wirewound Chassis Mount Resistor

73.2 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 73.2 OHM 20W 1% AXIAL LUGS - RER50F73R2RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 73.2 OHM 20W 1% AXIAL LUGS
RER50F73R2RCSL
RES 73.2 OHM 20W 1% AXIAL LUGS RER50F73R2RCSL
RES 73.2ohm 20W 1% AXIAL LUGS

RES 73.2ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F73R2RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F73R2RCSL
Chassis Mount Resistors RER50F73R2RCSL
RES CHAS MNT 73.2 OHM 1% 20W

RES CHAS MNT 73.2 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F73R2RCSL-ND RER50F73R2RCSL RER50F73R2RCSL
Product Name Chassis Mount Resistors RES 73.2 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 73.2 ohms 73.2 ohms 73.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1722219 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R224JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details