Vishay Intertechnology, Inc. RES 6.81 OHM 20W 1% AXIAL LUGS RER50F6R81RCSL

Description
RES 6.81ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 6.81ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.81 OHM 20W 1% AXIAL LUGS - RER50F6R81RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81 OHM 20W 1% AXIAL LUGS
RER50F6R81RCSL
RES 6.81 OHM 20W 1% AXIAL LUGS RER50F6R81RCSL
RES 6.81ohm 20W 1% AXIAL LUGS

RES 6.81ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F6R81RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F6R81RCSL-ND
Chassis Mount Resistors RER50F6R81RCSL-ND
6.81 Ohms ±1% 20W Wirewound Chassis Mount Resistor

6.81 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F6R81RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F6R81RCSL
Chassis Mount Resistors RER50F6R81RCSL
RES CHAS MNT 6.81 OHM 1% 20W

RES CHAS MNT 6.81 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F6R81RCSL RER50F6R81RCSL-ND RER50F6R81RCSL
Product Name RES 6.81 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 6.81 ohms 6.81 ohms 6.81 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers