Vishay Intertechnology, Inc. RES 6.19 OHM 20W 1% AXIAL LUGS RER50F6R19RCSL

Description
RES 6.19ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 6.19ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.19 OHM 20W 1% AXIAL LUGS - RER50F6R19RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19 OHM 20W 1% AXIAL LUGS
RER50F6R19RCSL
RES 6.19 OHM 20W 1% AXIAL LUGS RER50F6R19RCSL
RES 6.19ohm 20W 1% AXIAL LUGS

RES 6.19ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F6R19RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F6R19RCSL-ND
Chassis Mount Resistors RER50F6R19RCSL-ND
6.19 Ohms ±1% 20W Wirewound Chassis Mount Resistor

6.19 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F6R19RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F6R19RCSL
Chassis Mount Resistors RER50F6R19RCSL
RES CHAS MNT 6.19 OHM 1% 20W

RES CHAS MNT 6.19 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F6R19RCSL RER50F6R19RCSL-ND RER50F6R19RCSL
Product Name RES 6.19 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 6.19 ohms 6.19 ohms 6.19 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - A129321-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers