Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F6R04RC02

Description
6.04 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
6.04 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F6R04RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F6R04RC02-ND
Chassis Mount Resistors RER50F6R04RC02-ND
6.04 Ohms ±1% 20W Wirewound Chassis Mount Resistor

6.04 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 6.04 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack - RER50F6R04RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.04 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack
RER50F6R04RC02
Res Wirewound 6.04 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack RER50F6R04RC02
Res Wirewound 6.04 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 6.04 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER50F6R04RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F6R04RC02
Chassis Mount Resistors RER50F6R04RC02
RES CHAS MNT 6.04 OHM 1% 20W

RES CHAS MNT 6.04 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F6R04RC02-ND RER50F6R04RC02 RER50F6R04RC02
Product Name Chassis Mount Resistors Res Wirewound 6.04 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 6.04 ohms 6.04 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers