Vishay Intertechnology, Inc. RES 6.04 OHM 20W 1% AXIAL LUGS RER50F6R04MCSL

Description
RES 6.04ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 6.04ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.04 OHM 20W 1% AXIAL LUGS - RER50F6R04MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04 OHM 20W 1% AXIAL LUGS
RER50F6R04MCSL
RES 6.04 OHM 20W 1% AXIAL LUGS RER50F6R04MCSL
RES 6.04ohm 20W 1% AXIAL LUGS

RES 6.04ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F6R04MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F6R04MCSL-ND
Chassis Mount Resistors RER50F6R04MCSL-ND
6.04 Ohms ±1% 20W Wirewound Chassis Mount Resistor

6.04 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F6R04MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F6R04MCSL
Chassis Mount Resistors RER50F6R04MCSL
RES CHAS MNT 6.04 OHM 1% 20W

RES CHAS MNT 6.04 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F6R04MCSL RER50F6R04MCSL-ND RER50F6R04MCSL
Product Name RES 6.04 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 6.04 ohms 6.04 ohms 6.04 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614888-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6980 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691787 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details