Vishay Intertechnology, Inc. RES 68.1 OHM 20W 1% AXIAL LUGS RER50F68R1RCSL

Description
RES 68.1ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 68.1ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1 OHM 20W 1% AXIAL LUGS - RER50F68R1RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1 OHM 20W 1% AXIAL LUGS
RER50F68R1RCSL
RES 68.1 OHM 20W 1% AXIAL LUGS RER50F68R1RCSL
RES 68.1ohm 20W 1% AXIAL LUGS

RES 68.1ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F68R1RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F68R1RCSL-ND
Chassis Mount Resistors RER50F68R1RCSL-ND
68.1 Ohms ±1% 20W Wirewound Chassis Mount Resistor

68.1 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F68R1RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F68R1RCSL
Chassis Mount Resistors RER50F68R1RCSL
RES CHAS MNT 68.1 OHM 1% 20W

RES CHAS MNT 68.1 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F68R1RCSL RER50F68R1RCSL-ND RER50F68R1RCSL
Product Name RES 68.1 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 68.1 ohms 68.1 ohms 68.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3AR18JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details