Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F66R5RCSL

Description
66.5 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
66.5 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F66R5RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F66R5RCSL-ND
Chassis Mount Resistors RER50F66R5RCSL-ND
66.5 Ohms ±1% 20W Wirewound Chassis Mount Resistor

66.5 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 66.5 OHM 20W 1% AXIAL LUGS - RER50F66R5RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 66.5 OHM 20W 1% AXIAL LUGS
RER50F66R5RCSL
RES 66.5 OHM 20W 1% AXIAL LUGS RER50F66R5RCSL
RES 66.5ohm 20W 1% AXIAL LUGS

RES 66.5ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F66R5RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F66R5RCSL
Chassis Mount Resistors RER50F66R5RCSL
RES CHAS MNT 66.5 OHM 1% 20W

RES CHAS MNT 66.5 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F66R5RCSL-ND RER50F66R5RCSL RER50F66R5RCSL
Product Name Chassis Mount Resistors RES 66.5 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 66.5 ohms 66.5 ohms 66.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311266 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details