Vishay Intertechnology, Inc. RES 63.4 OHM 20W 1% AXIAL LUGS RER50F63R4RCSL

Description
RES 63.4ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 63.4ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 63.4 OHM 20W 1% AXIAL LUGS - RER50F63R4RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 63.4 OHM 20W 1% AXIAL LUGS
RER50F63R4RCSL
RES 63.4 OHM 20W 1% AXIAL LUGS RER50F63R4RCSL
RES 63.4ohm 20W 1% AXIAL LUGS

RES 63.4ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F63R4RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F63R4RCSL-ND
Chassis Mount Resistors RER50F63R4RCSL-ND
63.4 Ohms ±1% 20W Wirewound Chassis Mount Resistor

63.4 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F63R4RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F63R4RCSL
Chassis Mount Resistors RER50F63R4RCSL
RES CHAS MNT 63.4 OHM 1% 20W

RES CHAS MNT 63.4 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F63R4RCSL RER50F63R4RCSL-ND RER50F63R4RCSL
Product Name RES 63.4 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 63.4 ohms 63.4 ohms 63.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614966-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13700 ohms
View Details
2 suppliers