Vishay Intertechnology, Inc. RES 63.4 OHM 20W 1% AXIAL LUGS RER50F63R4RC02

Description
RES 63.4ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 63.4ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 63.4 OHM 20W 1% AXIAL LUGS - RER50F63R4RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 63.4 OHM 20W 1% AXIAL LUGS
RER50F63R4RC02
RES 63.4 OHM 20W 1% AXIAL LUGS RER50F63R4RC02
RES 63.4ohm 20W 1% AXIAL LUGS

RES 63.4ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F63R4RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F63R4RC02-ND
Chassis Mount Resistors RER50F63R4RC02-ND
63.4 Ohms ±1% 20W Wirewound Chassis Mount Resistor

63.4 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F63R4RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F63R4RC02
Chassis Mount Resistors RER50F63R4RC02
RES CHAS MNT 63.4 OHM 1% 20W

RES CHAS MNT 63.4 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F63R4RC02 RER50F63R4RC02-ND RER50F63R4RC02
Product Name RES 63.4 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 63.4 ohms 63.4 ohms 63.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 1623746-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 180 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 2123604 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details