Vishay Intertechnology, Inc. RES 619 OHM 20W 1% AXIAL LUGS RER50F6190RCSL

Description
RES 619ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 619ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 619 OHM 20W 1% AXIAL LUGS - RER50F6190RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619 OHM 20W 1% AXIAL LUGS
RER50F6190RCSL
RES 619 OHM 20W 1% AXIAL LUGS RER50F6190RCSL
RES 619ohm 20W 1% AXIAL LUGS

RES 619ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F6190RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F6190RCSL-ND
Chassis Mount Resistors RER50F6190RCSL-ND
619 Ohms ±1% 20W Wirewound Chassis Mount Resistor

619 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F6190RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F6190RCSL
Chassis Mount Resistors RER50F6190RCSL
RES CHAS MNT 619 OHM 1% 20W

RES CHAS MNT 619 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F6190RCSL RER50F6190RCSL-ND RER50F6190RCSL
Product Name RES 619 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 619 ohms 619 ohms 619 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers