Vishay Intertechnology, Inc. RES 60.4 OHM 20W 1% AXIAL LUGS RER50F60R4RCSL

Description
RES 60.4ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 60.4ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4 OHM 20W 1% AXIAL LUGS - RER50F60R4RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4 OHM 20W 1% AXIAL LUGS
RER50F60R4RCSL
RES 60.4 OHM 20W 1% AXIAL LUGS RER50F60R4RCSL
RES 60.4ohm 20W 1% AXIAL LUGS

RES 60.4ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F60R4RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F60R4RCSL-ND
Chassis Mount Resistors RER50F60R4RCSL-ND
60.4 Ohms ±1% 20W Wirewound Chassis Mount Resistor

60.4 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F60R4RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F60R4RCSL
Chassis Mount Resistors RER50F60R4RCSL
RES CHAS MNT 60.4 OHM 1% 20W

RES CHAS MNT 60.4 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F60R4RCSL RER50F60R4RCSL-ND RER50F60R4RCSL
Product Name RES 60.4 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 60.4 ohms 60.4 ohms 60.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249278 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details