Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F60R4RC02

Description
60.4 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
60.4 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F60R4RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F60R4RC02-ND
Chassis Mount Resistors RER50F60R4RC02-ND
60.4 Ohms ±1% 20W Wirewound Chassis Mount Resistor

60.4 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 60.4 OHM 20W 1% AXIAL LUGS - RER50F60R4RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4 OHM 20W 1% AXIAL LUGS
RER50F60R4RC02
RES 60.4 OHM 20W 1% AXIAL LUGS RER50F60R4RC02
RES 60.4ohm 20W 1% AXIAL LUGS

RES 60.4ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F60R4RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F60R4RC02
Chassis Mount Resistors RER50F60R4RC02
RES CHAS MNT 60.4 OHM 1% 20W

RES CHAS MNT 60.4 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F60R4RC02-ND RER50F60R4RC02 RER50F60R4RC02
Product Name Chassis Mount Resistors RES 60.4 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 60.4 ohms 60.4 ohms 60.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445512 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details