Vishay Intertechnology, Inc. RES 60.4 OHM 20W 1% AXIAL LUGS RER50F60R4MC02

Description
RES 60.4ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 60.4ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4 OHM 20W 1% AXIAL LUGS - RER50F60R4MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4 OHM 20W 1% AXIAL LUGS
RER50F60R4MC02
RES 60.4 OHM 20W 1% AXIAL LUGS RER50F60R4MC02
RES 60.4ohm 20W 1% AXIAL LUGS

RES 60.4ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F60R4MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F60R4MC02-ND
Chassis Mount Resistors RER50F60R4MC02-ND
60.4 Ohms ±1% 20W Wirewound Chassis Mount Resistor

60.4 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F60R4MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F60R4MC02
Chassis Mount Resistors RER50F60R4MC02
RES CHAS MNT 60.4 OHM 1% 20W

RES CHAS MNT 60.4 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F60R4MC02 RER50F60R4MC02-ND RER50F60R4MC02
Product Name RES 60.4 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 60.4 ohms 60.4 ohms 60.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756246 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1879453-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
4 suppliers