Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F60R0RC02

Description
60 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
60 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F60R0RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F60R0RC02-ND
Chassis Mount Resistors RER50F60R0RC02-ND
60 Ohms ±1% 20W Wirewound Chassis Mount Resistor

60 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 60 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER50F60R0RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 60 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER50F60R0RC02
Res Wirewound 60 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER50F60R0RC02
Res Wirewound 60 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 60 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER50F60R0RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F60R0RC02
Chassis Mount Resistors RER50F60R0RC02
RES CHAS MNT 60 OHM 1% 20W

RES CHAS MNT 60 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F60R0RC02-ND RER50F60R0RC02 RER50F60R0RC02
Product Name Chassis Mount Resistors Res Wirewound 60 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 60 ohms 60 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1614892-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Through Hole Resistors - 1580266 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details