Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F5R90RCSL

Description
5.9 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
5.9 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F5R90RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F5R90RCSL-ND
Chassis Mount Resistors RER50F5R90RCSL-ND
5.9 Ohms ±1% 20W Wirewound Chassis Mount Resistor

5.9 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 5.9 OHM 20W 1% AXIAL LUGS - RER50F5R90RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.9 OHM 20W 1% AXIAL LUGS
RER50F5R90RCSL
RES 5.9 OHM 20W 1% AXIAL LUGS RER50F5R90RCSL
RES 5.9ohm 20W 1% AXIAL LUGS

RES 5.9ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F5R90RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F5R90RCSL
Chassis Mount Resistors RER50F5R90RCSL
RES CHAS MNT 5.9 OHM 1% 20W

RES CHAS MNT 5.9 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F5R90RCSL-ND RER50F5R90RCSL RER50F5R90RCSL
Product Name Chassis Mount Resistors RES 5.9 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 5.9 ohms 5.9 ohms 5.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details