Vishay Intertechnology, Inc. RES 5.49 OHM 20W 1% AXIAL LUGS RER50F5R49RCSL

Description
RES 5.49ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 5.49ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.49 OHM 20W 1% AXIAL LUGS - RER50F5R49RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.49 OHM 20W 1% AXIAL LUGS
RER50F5R49RCSL
RES 5.49 OHM 20W 1% AXIAL LUGS RER50F5R49RCSL
RES 5.49ohm 20W 1% AXIAL LUGS

RES 5.49ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F5R49RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F5R49RCSL-ND
Chassis Mount Resistors RER50F5R49RCSL-ND
5.49 Ohms ±1% 20W Wirewound Chassis Mount Resistor

5.49 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F5R49RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F5R49RCSL
Chassis Mount Resistors RER50F5R49RCSL
RES CHAS MNT 5.49 OHM 1% 20W

RES CHAS MNT 5.49 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F5R49RCSL RER50F5R49RCSL-ND RER50F5R49RCSL
Product Name RES 5.49 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 5.49 ohms 5.49 ohms 5.49 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Surface Mount Resistors - 1691776 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details