Vishay Intertechnology, Inc. RES 5.23 OHM 20W 1% AXIAL LUGS RER50F5R23RCSL

Description
RES 5.23ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 5.23ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.23 OHM 20W 1% AXIAL LUGS - RER50F5R23RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.23 OHM 20W 1% AXIAL LUGS
RER50F5R23RCSL
RES 5.23 OHM 20W 1% AXIAL LUGS RER50F5R23RCSL
RES 5.23ohm 20W 1% AXIAL LUGS

RES 5.23ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F5R23RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F5R23RCSL-ND
Chassis Mount Resistors RER50F5R23RCSL-ND
5.23 Ohms ±1% 20W Wirewound Chassis Mount Resistor

5.23 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F5R23RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F5R23RCSL
Chassis Mount Resistors RER50F5R23RCSL
RES CHAS MNT 5.23 OHM 1% 20W

RES CHAS MNT 5.23 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F5R23RCSL RER50F5R23RCSL-ND RER50F5R23RCSL
Product Name RES 5.23 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 5.23 ohms 5.23 ohms 5.23 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR18J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722212 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details