Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F59R0RCSL

Description
59 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
59 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F59R0RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F59R0RCSL-ND
Chassis Mount Resistors RER50F59R0RCSL-ND
59 Ohms ±1% 20W Wirewound Chassis Mount Resistor

59 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 59 OHM 20W 1% AXIAL LUGS - RER50F59R0RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 59 OHM 20W 1% AXIAL LUGS
RER50F59R0RCSL
RES 59 OHM 20W 1% AXIAL LUGS RER50F59R0RCSL
RES 59ohm 20W 1% AXIAL LUGS

RES 59ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F59R0RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F59R0RCSL
Chassis Mount Resistors RER50F59R0RCSL
RES CHAS MNT 59 OHM 1% 20W

RES CHAS MNT 59 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F59R0RCSL-ND RER50F59R0RCSL RER50F59R0RCSL
Product Name Chassis Mount Resistors RES 59 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 59 ohms 59 ohms 59 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1614349-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details