Vishay Intertechnology, Inc. RES 57.6 OHM 20W 1% AXIAL LUGS RER50F57R6RCSL

Description
RES 57.6ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 57.6ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 57.6 OHM 20W 1% AXIAL LUGS - RER50F57R6RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6 OHM 20W 1% AXIAL LUGS
RER50F57R6RCSL
RES 57.6 OHM 20W 1% AXIAL LUGS RER50F57R6RCSL
RES 57.6ohm 20W 1% AXIAL LUGS

RES 57.6ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F57R6RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F57R6RCSL-ND
Chassis Mount Resistors RER50F57R6RCSL-ND
57.6 Ohms ±1% 20W Wirewound Chassis Mount Resistor

57.6 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F57R6RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F57R6RCSL
Chassis Mount Resistors RER50F57R6RCSL
RES CHAS MNT 57.6 OHM 1% 20W

RES CHAS MNT 57.6 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F57R6RCSL RER50F57R6RCSL-ND RER50F57R6RCSL
Product Name RES 57.6 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 57.6 ohms 57.6 ohms 57.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R471JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614881-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 45300 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details