Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F5621RC02

Description
5.62 kOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
5.62 kOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F5621RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F5621RC02-ND
Chassis Mount Resistors RER50F5621RC02-ND
5.62 kOhms ±1% 20W Wirewound Chassis Mount Resistor

5.62 kOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 5.62K OHM 20W 1% AXIAL LUGS - RER50F5621RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62K OHM 20W 1% AXIAL LUGS
RER50F5621RC02
RES 5.62K OHM 20W 1% AXIAL LUGS RER50F5621RC02
RES 5.62Kohm 20W 1% AXIAL LUGS

RES 5.62Kohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F5621RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F5621RC02
Chassis Mount Resistors RER50F5621RC02
RES CHAS MNT 5.62K OHM 1% 20W

RES CHAS MNT 5.62K OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F5621RC02-ND RER50F5621RC02 RER50F5621RC02
Product Name Chassis Mount Resistors RES 5.62K OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R3R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 2176470-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers