Vishay Intertechnology, Inc. RES 562 OHM 20W 1% AXIAL LUGS RER50F5620RC02

Description
RES 562ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 562ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 562 OHM 20W 1% AXIAL LUGS - RER50F5620RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562 OHM 20W 1% AXIAL LUGS
RER50F5620RC02
RES 562 OHM 20W 1% AXIAL LUGS RER50F5620RC02
RES 562ohm 20W 1% AXIAL LUGS

RES 562ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F5620RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F5620RC02-ND
Chassis Mount Resistors RER50F5620RC02-ND
562 Ohms ±1% 20W Wirewound Chassis Mount Resistor

562 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F5620RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F5620RC02
Chassis Mount Resistors RER50F5620RC02
RES CHAS MNT 562 OHM 1% 20W

RES CHAS MNT 562 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F5620RC02 RER50F5620RC02-ND RER50F5620RC02
Product Name RES 562 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 562 ohms 562 ohms 562 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers