Vishay Intertechnology, Inc. RES 53.6 OHM 20W 1% AXIAL LUGS RER50F53R6RCSL

Description
RES 53.6ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 53.6ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 53.6 OHM 20W 1% AXIAL LUGS - RER50F53R6RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.6 OHM 20W 1% AXIAL LUGS
RER50F53R6RCSL
RES 53.6 OHM 20W 1% AXIAL LUGS RER50F53R6RCSL
RES 53.6ohm 20W 1% AXIAL LUGS

RES 53.6ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F53R6RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F53R6RCSL-ND
Chassis Mount Resistors RER50F53R6RCSL-ND
53.6 Ohms ±1% 20W Wirewound Chassis Mount Resistor

53.6 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F53R6RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F53R6RCSL
Chassis Mount Resistors RER50F53R6RCSL
RES CHAS MNT 53.6 OHM 1% 20W

RES CHAS MNT 53.6 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F53R6RCSL RER50F53R6RCSL-ND RER50F53R6RCSL
Product Name RES 53.6 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 53.6 ohms 53.6 ohms 53.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1691743 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2C335J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details