Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F53R6RC02

Description
53.6 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
53.6 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F53R6RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F53R6RC02-ND
Chassis Mount Resistors RER50F53R6RC02-ND
53.6 Ohms ±1% 20W Wirewound Chassis Mount Resistor

53.6 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 53.6 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER50F53R6RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 53.6 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER50F53R6RC02
Res Wirewound 53.6 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER50F53R6RC02
Res Wirewound 53.6 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 53.6 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER50F53R6RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F53R6RC02
Chassis Mount Resistors RER50F53R6RC02
RES CHAS MNT 53.6 OHM 1% 20W

RES CHAS MNT 53.6 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F53R6RC02-ND RER50F53R6RC02 RER50F53R6RC02
Product Name Chassis Mount Resistors Res Wirewound 53.6 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 53.6 ohms 53.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers