Vishay Intertechnology, Inc. RES 52.3 OHM 20W 1% AXIAL LUGS RER50F52R3RC02

Description
RES 52.3ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 52.3ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 52.3 OHM 20W 1% AXIAL LUGS - RER50F52R3RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52.3 OHM 20W 1% AXIAL LUGS
RER50F52R3RC02
RES 52.3 OHM 20W 1% AXIAL LUGS RER50F52R3RC02
RES 52.3ohm 20W 1% AXIAL LUGS

RES 52.3ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F52R3RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F52R3RC02-ND
Chassis Mount Resistors RER50F52R3RC02-ND
52.3 Ohms ±1% 20W Wirewound Chassis Mount Resistor

52.3 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F52R3RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F52R3RC02
Chassis Mount Resistors RER50F52R3RC02
RES CHAS MNT 52.3 OHM 1% 20W

RES CHAS MNT 52.3 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F52R3RC02 RER50F52R3RC02-ND RER50F52R3RC02
Product Name RES 52.3 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 52.3 ohms 52.3 ohms 52.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details