Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F51R1RCSL

Description
51.1 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
51.1 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F51R1RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F51R1RCSL-ND
Chassis Mount Resistors RER50F51R1RCSL-ND
51.1 Ohms ±1% 20W Wirewound Chassis Mount Resistor

51.1 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 51.1 OHM 20W 1% AXIAL LUGS - RER50F51R1RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1 OHM 20W 1% AXIAL LUGS
RER50F51R1RCSL
RES 51.1 OHM 20W 1% AXIAL LUGS RER50F51R1RCSL
RES 51.1ohm 20W 1% AXIAL LUGS

RES 51.1ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F51R1RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F51R1RCSL
Chassis Mount Resistors RER50F51R1RCSL
RES CHAS MNT 51.1 OHM 1% 20W

RES CHAS MNT 51.1 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F51R1RCSL-ND RER50F51R1RCSL RER50F51R1RCSL
Product Name Chassis Mount Resistors RES 51.1 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 51.1 ohms 51.1 ohms 51.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - C3AR50JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details