Vishay Intertechnology, Inc. RES 511 OHM 20W 1% AXIAL LUGS RER50F5110RC02

Description
RES 511ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 511ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 511 OHM 20W 1% AXIAL LUGS - RER50F5110RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511 OHM 20W 1% AXIAL LUGS
RER50F5110RC02
RES 511 OHM 20W 1% AXIAL LUGS RER50F5110RC02
RES 511ohm 20W 1% AXIAL LUGS

RES 511ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F5110RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F5110RC02-ND
Chassis Mount Resistors RER50F5110RC02-ND
511 Ohms ±1% 20W Wirewound Chassis Mount Resistor

511 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F5110RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F5110RC02
Chassis Mount Resistors RER50F5110RC02
RES CHAS MNT 511 OHM 1% 20W

RES CHAS MNT 511 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F5110RC02 RER50F5110RC02-ND RER50F5110RC02
Product Name RES 511 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 511 ohms 511 ohms 511 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C122J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details