Vishay Intertechnology, Inc. RES 4.64 OHM 20W 1% AXIAL LUGS RER50F4R64PC02

Description
RES 4.64ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 4.64ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.64 OHM 20W 1% AXIAL LUGS - RER50F4R64PC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64 OHM 20W 1% AXIAL LUGS
RER50F4R64PC02
RES 4.64 OHM 20W 1% AXIAL LUGS RER50F4R64PC02
RES 4.64ohm 20W 1% AXIAL LUGS

RES 4.64ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F4R64PC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F4R64PC02-ND
Chassis Mount Resistors RER50F4R64PC02-ND
4.64 Ohms ±1% 20W Wirewound Chassis Mount Resistor

4.64 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F4R64PC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F4R64PC02
Chassis Mount Resistors RER50F4R64PC02
RES CHAS MNT 4.64 OHM 1% 20W

RES CHAS MNT 4.64 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F4R64PC02 RER50F4R64PC02-ND RER50F4R64PC02
Product Name RES 4.64 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 4.64 ohms 4.64 ohms 4.64 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C153J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1468329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details