Vishay Intertechnology, Inc. RES 4.02 OHM 20W 1% AXIAL LUGS RER50F4R02RCSL

Description
RES 4.02ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 4.02ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02 OHM 20W 1% AXIAL LUGS - RER50F4R02RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02 OHM 20W 1% AXIAL LUGS
RER50F4R02RCSL
RES 4.02 OHM 20W 1% AXIAL LUGS RER50F4R02RCSL
RES 4.02ohm 20W 1% AXIAL LUGS

RES 4.02ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F4R02RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F4R02RCSL-ND
Chassis Mount Resistors RER50F4R02RCSL-ND
4.02 Ohms ±1% 20W Wirewound Chassis Mount Resistor

4.02 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F4R02RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F4R02RCSL
Chassis Mount Resistors RER50F4R02RCSL
RES CHAS MNT 4.02 OHM 1% 20W

RES CHAS MNT 4.02 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F4R02RCSL RER50F4R02RCSL-ND RER50F4R02RCSL
Product Name RES 4.02 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 4.02 ohms 4.02 ohms 4.02 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details