Vishay Intertechnology, Inc. RES 49.9 OHM 20W 1% AXIAL LUGS RER50F49R9RCSL

Description
RES 49.9ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 49.9ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9 OHM 20W 1% AXIAL LUGS - RER50F49R9RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 20W 1% AXIAL LUGS
RER50F49R9RCSL
RES 49.9 OHM 20W 1% AXIAL LUGS RER50F49R9RCSL
RES 49.9ohm 20W 1% AXIAL LUGS

RES 49.9ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F49R9RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F49R9RCSL-ND
Chassis Mount Resistors RER50F49R9RCSL-ND
49.9 Ohms ±1% 20W Wirewound Chassis Mount Resistor

49.9 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F49R9RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F49R9RCSL
Chassis Mount Resistors RER50F49R9RCSL
RES CHAS MNT 49.9 OHM 1% 20W

RES CHAS MNT 49.9 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F49R9RCSL RER50F49R9RCSL-ND RER50F49R9RCSL
Product Name RES 49.9 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1614975-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details