Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F49R9MC02

Description
49.9 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
49.9 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F49R9MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F49R9MC02-ND
Chassis Mount Resistors RER50F49R9MC02-ND
49.9 Ohms ±1% 20W Wirewound Chassis Mount Resistor

49.9 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 49.9 OHM 20W 1% AXIAL LUGS - RER50F49R9MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 20W 1% AXIAL LUGS
RER50F49R9MC02
RES 49.9 OHM 20W 1% AXIAL LUGS RER50F49R9MC02
RES 49.9ohm 20W 1% AXIAL LUGS

RES 49.9ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F49R9MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F49R9MC02
Chassis Mount Resistors RER50F49R9MC02
RES CHAS MNT 49.9 OHM 1% 20W

RES CHAS MNT 49.9 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F49R9MC02-ND RER50F49R9MC02 RER50F49R9MC02
Product Name Chassis Mount Resistors RES 49.9 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details