Vishay Intertechnology, Inc. RES 499 OHM 20W 1% AXIAL LUGS RER50F4990MC02

Description
RES 499ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 499ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499 OHM 20W 1% AXIAL LUGS - RER50F4990MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 20W 1% AXIAL LUGS
RER50F4990MC02
RES 499 OHM 20W 1% AXIAL LUGS RER50F4990MC02
RES 499ohm 20W 1% AXIAL LUGS

RES 499ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F4990MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F4990MC02-ND
Chassis Mount Resistors RER50F4990MC02-ND
499 Ohms ±1% 20W Wirewound Chassis Mount Resistor

499 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F4990MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F4990MC02
Chassis Mount Resistors RER50F4990MC02
RES CHAS MNT 499 OHM 1% 20W

RES CHAS MNT 499 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F4990MC02 RER50F4990MC02-ND RER50F4990MC02
Product Name RES 499 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 499 ohms 499 ohms 499 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details