Vishay Intertechnology, Inc. RES 475 OHM 20W 1% AXIAL LUGS RER50F4750MCSL

Description
RES 475ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 475ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 475 OHM 20W 1% AXIAL LUGS - RER50F4750MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475 OHM 20W 1% AXIAL LUGS
RER50F4750MCSL
RES 475 OHM 20W 1% AXIAL LUGS RER50F4750MCSL
RES 475ohm 20W 1% AXIAL LUGS

RES 475ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F4750MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F4750MCSL
Chassis Mount Resistors RER50F4750MCSL
RES CHAS MNT 475 OHM 1% 20W

RES CHAS MNT 475 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors
Product Number RER50F4750MCSL RER50F4750MCSL
Product Name RES 475 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Mounting / Packaging Axial Leads Solder Lugs
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Chassis Mount Resistors - 2-1625971-1 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Resistance Range 1.5 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details