Vishay Intertechnology, Inc. RES 470 OHM 20W 1% AXIAL LUGS RER50F4700MCSL

Description
RES 470ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 470ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 20W 1% AXIAL LUGS - RER50F4700MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 20W 1% AXIAL LUGS
RER50F4700MCSL
RES 470 OHM 20W 1% AXIAL LUGS RER50F4700MCSL
RES 470ohm 20W 1% AXIAL LUGS

RES 470ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F4700MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F4700MCSL-ND
Chassis Mount Resistors RER50F4700MCSL-ND
470 Ohms ±1% 20W Wirewound Chassis Mount Resistor

470 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F4700MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F4700MCSL
Chassis Mount Resistors RER50F4700MCSL
RES CHAS MNT 470 OHM 1% 20W

RES CHAS MNT 470 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F4700MCSL RER50F4700MCSL-ND RER50F4700MCSL
Product Name RES 470 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 470 ohms 470 ohms 470 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers