The RER50F4640RCSL is a chassis mount wirewound resistor designed for military applications, qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. This resistor is constructed with complete welded assembly and offers non-inductive styles manufactured using Ayrton-Perry winding, which minimizes reactive components. With a power rating of 20 watts at 25 °C, the resistor has a resistance value of 464 ohms and a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C. The insulation resistance is a minimum of 10,000 MΩ when dry, and 1,000 MΩ after moisture testing. The resistor is suitable for applications requiring high reliability and stability under varying environmental conditions. Engineers considering this component should note its robust construction and military-grade specifications, making it suitable for demanding applications.
464 Ohms ±1% 20W Wirewound Chassis Mount Resistor
RES 464ohm 20W 1% AXIAL LUGS
RES CHAS MNT 464 OHM 1% 20W
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RER50F4640RCSL-ND | RER50F4640RCSL | RER50F4640RCSL |
| Product Name | Chassis Mount Resistors | RES 464 OHM 20W 1% AXIAL LUGS | Chassis Mount Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | Axial Leads | Solder Lugs |
| Resistance Range | 464 ohms | 464 ohms | 464 ohms |