Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F45R3RCSL

Description
45.3 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
45.3 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F45R3RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F45R3RCSL-ND
Chassis Mount Resistors RER50F45R3RCSL-ND
45.3 Ohms ±1% 20W Wirewound Chassis Mount Resistor

45.3 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 45.3 OHM 20W 1% AXIAL LUGS - RER50F45R3RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3 OHM 20W 1% AXIAL LUGS
RER50F45R3RCSL
RES 45.3 OHM 20W 1% AXIAL LUGS RER50F45R3RCSL
RES 45.3ohm 20W 1% AXIAL LUGS

RES 45.3ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F45R3RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F45R3RCSL
Chassis Mount Resistors RER50F45R3RCSL
RES CHAS MNT 45.3 OHM 1% 20W

RES CHAS MNT 45.3 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F45R3RCSL-ND RER50F45R3RCSL RER50F45R3RCSL
Product Name Chassis Mount Resistors RES 45.3 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 45.3 ohms 45.3 ohms 45.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers