Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F45R3RC02

Description
45.3 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
45.3 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F45R3RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F45R3RC02-ND
Chassis Mount Resistors RER50F45R3RC02-ND
45.3 Ohms ±1% 20W Wirewound Chassis Mount Resistor

45.3 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 45.3 OHM 20W 1% AXIAL LUGS - RER50F45R3RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3 OHM 20W 1% AXIAL LUGS
RER50F45R3RC02
RES 45.3 OHM 20W 1% AXIAL LUGS RER50F45R3RC02
RES 45.3ohm 20W 1% AXIAL LUGS

RES 45.3ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F45R3RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F45R3RC02
Chassis Mount Resistors RER50F45R3RC02
RES CHAS MNT 45.3 OHM 1% 20W

RES CHAS MNT 45.3 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F45R3RC02-ND RER50F45R3RC02 RER50F45R3RC02
Product Name Chassis Mount Resistors RES 45.3 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 45.3 ohms 45.3 ohms 45.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details