Vishay Intertechnology, Inc. RES 44.2 OHM 20W 1% AXIAL LUGS RER50F44R2RC02

Description
RES 44.2ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 44.2ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 44.2 OHM 20W 1% AXIAL LUGS - RER50F44R2RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 44.2 OHM 20W 1% AXIAL LUGS
RER50F44R2RC02
RES 44.2 OHM 20W 1% AXIAL LUGS RER50F44R2RC02
RES 44.2ohm 20W 1% AXIAL LUGS

RES 44.2ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F44R2RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F44R2RC02-ND
Chassis Mount Resistors RER50F44R2RC02-ND
44.2 Ohms ±1% 20W Wirewound Chassis Mount Resistor

44.2 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F44R2RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F44R2RC02
Chassis Mount Resistors RER50F44R2RC02
RES CHAS MNT 44.2 OHM 1% 20W

RES CHAS MNT 44.2 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F44R2RC02 RER50F44R2RC02-ND RER50F44R2RC02
Product Name RES 44.2 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 44.2 ohms 44.2 ohms 44.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through Hole Resistors - C3AR91JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details