Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F4421RCSL

Description
4.42 kOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
4.42 kOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F4421RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F4421RCSL-ND
Chassis Mount Resistors RER50F4421RCSL-ND
4.42 kOhms ±1% 20W Wirewound Chassis Mount Resistor

4.42 kOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 4.42K OHM 20W 1% AXIAL LUGS - RER50F4421RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.42K OHM 20W 1% AXIAL LUGS
RER50F4421RCSL
RES 4.42K OHM 20W 1% AXIAL LUGS RER50F4421RCSL
RES 4.42Kohm 20W 1% AXIAL LUGS

RES 4.42Kohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F4421RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F4421RCSL
Chassis Mount Resistors RER50F4421RCSL
RES CHAS MNT 4.42K OHM 1% 20W

RES CHAS MNT 4.42K OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F4421RCSL-ND RER50F4421RCSL RER50F4421RCSL
Product Name Chassis Mount Resistors RES 4.42K OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1364773 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C222J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers