Vishay Intertechnology, Inc. RES 4.42K OHM 20W 1% AXIAL LUGS RER50F4421RC02

Description
RES 4.42Kohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 4.42Kohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.42K OHM 20W 1% AXIAL LUGS - RER50F4421RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.42K OHM 20W 1% AXIAL LUGS
RER50F4421RC02
RES 4.42K OHM 20W 1% AXIAL LUGS RER50F4421RC02
RES 4.42Kohm 20W 1% AXIAL LUGS

RES 4.42Kohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F4421RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F4421RC02-ND
Chassis Mount Resistors RER50F4421RC02-ND
4.42 kOhms ±1% 20W Wirewound Chassis Mount Resistor

4.42 kOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F4421RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F4421RC02
Chassis Mount Resistors RER50F4421RC02
RES CHAS MNT 4.42K OHM 1% 20W

RES CHAS MNT 4.42K OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F4421RC02 RER50F4421RC02-ND RER50F4421RC02
Product Name RES 4.42K OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 4420 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through-Hole Resistors - 2-1623746-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details