Vishay Intertechnology, Inc. RES 42.2 OHM 20W 1% AXIAL LUGS RER50F42R2RCSL

Description
RES 42.2ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 42.2ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 42.2 OHM 20W 1% AXIAL LUGS - RER50F42R2RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2 OHM 20W 1% AXIAL LUGS
RER50F42R2RCSL
RES 42.2 OHM 20W 1% AXIAL LUGS RER50F42R2RCSL
RES 42.2ohm 20W 1% AXIAL LUGS

RES 42.2ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F42R2RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F42R2RCSL-ND
Chassis Mount Resistors RER50F42R2RCSL-ND
42.2 Ohms ±1% 20W Wirewound Chassis Mount Resistor

42.2 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F42R2RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F42R2RCSL
Chassis Mount Resistors RER50F42R2RCSL
RES CHAS MNT 42.2 OHM 1% 20W

RES CHAS MNT 42.2 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F42R2RCSL RER50F42R2RCSL-ND RER50F42R2RCSL
Product Name RES 42.2 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 42.2 ohms 42.2 ohms 42.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1363283 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C206J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details