Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F40R2RC02

Description
40.2 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
40.2 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F40R2RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F40R2RC02-ND
Chassis Mount Resistors RER50F40R2RC02-ND
40.2 Ohms ±1% 20W Wirewound Chassis Mount Resistor

40.2 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 40.2 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER50F40R2RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 40.2 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER50F40R2RC02
Res Wirewound 40.2 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER50F40R2RC02
Res Wirewound 40.2 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 40.2 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER50F40R2RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F40R2RC02
Chassis Mount Resistors RER50F40R2RC02
RES CHAS MNT 40.2 OHM 1% 20W

RES CHAS MNT 40.2 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F40R2RC02-ND RER50F40R2RC02 RER50F40R2RC02
Product Name Chassis Mount Resistors Res Wirewound 40.2 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 40.2 ohms 40.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R331JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details