Vishay Intertechnology, Inc. RES 3.92 OHM 20W 1% AXIAL LUGS RER50F3R92MC02

Description
RES 3.92ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 3.92ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.92 OHM 20W 1% AXIAL LUGS - RER50F3R92MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92 OHM 20W 1% AXIAL LUGS
RER50F3R92MC02
RES 3.92 OHM 20W 1% AXIAL LUGS RER50F3R92MC02
RES 3.92ohm 20W 1% AXIAL LUGS

RES 3.92ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F3R92MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F3R92MC02-ND
Chassis Mount Resistors RER50F3R92MC02-ND
3.92 Ohms ±1% 20W Wirewound Chassis Mount Resistor

3.92 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F3R92MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F3R92MC02
Chassis Mount Resistors RER50F3R92MC02
RES CHAS MNT 3.92 OHM 1% 20W

RES CHAS MNT 3.92 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F3R92MC02 RER50F3R92MC02-ND RER50F3R92MC02
Product Name RES 3.92 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 3.92 ohms 3.92 ohms 3.92 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364773 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details