Vishay Intertechnology, Inc. RES 3.74 OHM 20W 1% AXIAL LUGS RER50F3R74RCSL

Description
RES 3.74ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 3.74ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.74 OHM 20W 1% AXIAL LUGS - RER50F3R74RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.74 OHM 20W 1% AXIAL LUGS
RER50F3R74RCSL
RES 3.74 OHM 20W 1% AXIAL LUGS RER50F3R74RCSL
RES 3.74ohm 20W 1% AXIAL LUGS

RES 3.74ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F3R74RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F3R74RCSL-ND
Chassis Mount Resistors RER50F3R74RCSL-ND
3.74 Ohms ±1% 20W Wirewound Chassis Mount Resistor

3.74 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F3R74RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F3R74RCSL
Chassis Mount Resistors RER50F3R74RCSL
RES CHAS MNT 3.74 OHM 1% 20W

RES CHAS MNT 3.74 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F3R74RCSL RER50F3R74RCSL-ND RER50F3R74RCSL
Product Name RES 3.74 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 3.74 ohms 3.74 ohms 3.74 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Res, 27R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5024 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Resistors - 1-1614905-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details