Vishay Intertechnology, Inc. Res Wirewound 3.65 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack RER50F3R65RC02

Description
Res Wirewound 3.65 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 3.65 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.65 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack - RER50F3R65RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.65 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack
RER50F3R65RC02
Res Wirewound 3.65 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack RER50F3R65RC02
Res Wirewound 3.65 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 3.65 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER50F3R65RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F3R65RC02-ND
Chassis Mount Resistors RER50F3R65RC02-ND
3.65 Ohms ±1% 20W Wirewound Chassis Mount Resistor

3.65 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F3R65RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F3R65RC02
Chassis Mount Resistors RER50F3R65RC02
RES CHAS MNT 3.65 OHM 1% 20W

RES CHAS MNT 3.65 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F3R65RC02 RER50F3R65RC02-ND RER50F3R65RC02
Product Name Res Wirewound 3.65 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers