Vishay Intertechnology, Inc. RES 3.65 OHM 20W 1% AXIAL LUGS RER50F3R65PCSL

Description
RES 3.65ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 3.65ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.65 OHM 20W 1% AXIAL LUGS - RER50F3R65PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.65 OHM 20W 1% AXIAL LUGS
RER50F3R65PCSL
RES 3.65 OHM 20W 1% AXIAL LUGS RER50F3R65PCSL
RES 3.65ohm 20W 1% AXIAL LUGS

RES 3.65ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F3R65PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F3R65PCSL-ND
Chassis Mount Resistors RER50F3R65PCSL-ND
3.65 Ohms ±1% 20W Wirewound Chassis Mount Resistor

3.65 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F3R65PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F3R65PCSL
Chassis Mount Resistors RER50F3R65PCSL
RES CHAS MNT 3.65 OHM 1% 20W

RES CHAS MNT 3.65 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F3R65PCSL RER50F3R65PCSL-ND RER50F3R65PCSL
Product Name RES 3.65 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 3.65 ohms 3.65 ohms 3.65 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1826239 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details